STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management STEF12H60MPUR

Description
Win Source Part Number: 1339183-STEF12H60MPU R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 60A Voltage - Input: 8V ~ 15V Function: Electronic Fuse Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STEF12
Request a Quote Datasheet
Description
Win Source Part Number: 1339183-STEF12H60MPU R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 60A Voltage - Input: 8V ~ 15V Function: Electronic Fuse Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STEF12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1339183-STEF12H60MPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1339183-STEF12H60MPUR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1339183-STEF12H60MPUR
Win Source Part Number: 1339183-STEF12H60MPU R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 60A Voltage - Input: 8V ~ 15V Function: Electronic Fuse Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STEF12

Win Source Part Number: 1339183-STEF12H60MPUR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 60A
Voltage - Input: 8V ~ 15V
Function: Electronic Fuse
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STEF12

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - STEF12H60MPUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
STEF12H60MPUR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management STEF12H60MPUR
IC ELECTRONIC FUSE 32QFN

IC ELECTRONIC FUSE 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1339183-STEF12H60MPUR STEF12H60MPUR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor ICs - 349234 - RS Components, Ltd.
Specs
Mounting / Configuration PG-TISON-8-6
Current 0.0175 amps
Approvals / Certifications RoHS
View Details
2 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details