STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management STEF12H60MAPUR

Description
Win Source Part Number: 1361812-STEF12H60MAP UR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: STEF12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 60A Voltage - Input: 8V ~ 15V Accuracy: ±3%
Request a Quote Datasheet
Description
Win Source Part Number: 1361812-STEF12H60MAP UR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: STEF12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 60A Voltage - Input: 8V ~ 15V Accuracy: ±3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1361812-STEF12H60MAPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1361812-STEF12H60MAPUR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1361812-STEF12H60MAPUR
Win Source Part Number: 1361812-STEF12H60MAP UR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: STEF12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 60A Voltage - Input: 8V ~ 15V Accuracy: ±3%

Win Source Part Number: 1361812-STEF12H60MAPUR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: STEF12
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Electronic Fuse
Current - Output: 60A
Voltage - Input: 8V ~ 15V
Accuracy: ±3%

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
STEF12H60MAPUR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management STEF12H60MAPUR
IC ELECTRONIC FUSE 3% 32QFN

IC ELECTRONIC FUSE 3% 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1361812-STEF12H60MAPUR STEF12H60MAPUR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A120T5UE0001XUMA1CT-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details