Manufacturer: STMicroelectronics
Win Source Part Number: 031171-STEF05PUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 3.1 V to 10 V
Output Current: 3.6A
Family Name: STEF05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Purpose: Electronic Fuse
Introduction Date: May 13, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Electronic fuse for 5 V line Product overview: STEF05PUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5 V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF05PUR can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
IC ELECTRONIC FUSE 5V 10DFN
IC ELECTRONIC FUSE 5V 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 031171-STEF05PUR | 734-STEF05PUR | 497-11265-1-ND | STEF05PUR | STEF05PUR |
| Product Name | PMIC - PMIC - Current Regulation/Management - STEF05PUR | 5 V Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; 10-DFN (3x3) | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |