STMicroelectronics, Inc. Current Regulation/Management STEF05LAPUR

Description
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Request a Quote Datasheet
Description
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - STEF05LAPUR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
STEF05LAPUR-ND
Current Regulation/Management STEF05LAPUR-ND
Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Electronic Fuse Regulator 3.6A 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - STEF05LAPUR - 897940-STEF05LAPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - STEF05LAPUR
897940-STEF05LAPUR
PMIC - PMIC - Current Regulation/Management - STEF05LAPUR 897940-STEF05LAPUR
Manufacturer: STMicroelectronics Win Source Part Number: 897940-STEF05LAPUR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STEF05 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897940-STEF05LAPUR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STEF05
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Power Management IC
734-STEF05LAPUR
Power Management IC 734-STEF05LAPUR
IC ELECTRONIC FUSE 10DFN Product overview: STEF05LAPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF05LAPUR can be used for catalog matching and distributor lookup.

IC ELECTRONIC FUSE 10DFN Product overview: STEF05LAPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF05LAPUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - STEF05LAPUR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
STEF05LAPUR
Current Regulation/Management STEF05LAPUR
IC ELECTRONIC FUSE 5V LINE DFN

IC ELECTRONIC FUSE 5V LINE DFN

Supplier's Site Datasheet
PMIC - Current Regulation/Management - STEF05LAPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
STEF05LAPUR
PMIC - Current Regulation/Management STEF05LAPUR
IC ELECTRONIC FUSE 5V LINE DFN

IC ELECTRONIC FUSE 5V LINE DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number STEF05LAPUR-ND 897940-STEF05LAPUR 734-STEF05LAPUR STEF05LAPUR STEF05LAPUR
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - STEF05LAPUR Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 10-VFDFN Exposed Pad Other; 10-DFN (3x3) Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data