Manufacturer: STMicroelectronics
Win Source Part Number: 795605-STEF033PUR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Voltage - Input: 3.1 V ~ 8 V
Function: Electronic Fuse
Output Current: 3.6A
Family Name: STEF033PUR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Circuit Protection Device Product overview: STEF033PUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF033PUR can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
IC ELECTRONIC FUSE 3.3V 10VFDFPN
IC ELECTRONIC FUSE 3.3V 10VFDFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 795605-STEF033PUR | 734-STEF033PUR | 497-13983-6-ND | STEF033PUR | STEF033PUR |
| Product Name | PMIC - PMIC - Current Regulation/Management - STEF033PUR | Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 10-VFDFN Exposed Pad | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |