Manufacturer: STMicroelectronics
Win Source Part Number: 852619-STEF01FTR
Features: Regulator
Package: Reel - TR
Family Name: STEF01
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: STEF01FTR-ND, 497-17779-6, 497-17779-1, 497-17779-2
Circuit Protection Device Product overview: STEF01FTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF01FTR can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 4A 14-HTSSOP
Electronic Fuse Regulator 4A 14-HTSSOP
Electronic Fuse Regulator 4A 14-HTSSOP
IC ELECTRONIC FUSE
IC ELECTRONIC FUSE
Current & Power Monitors & Regulators 8 V to 48 V fully programmable universal electronic fuse
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 852619-STEF01FTR | 734-STEF01FTR | 497-17779-2-ND | STEF01FTR | STEF01FTR | STEF01FTR |
| Product Name | PMIC - PMIC - Current Regulation/Management - STEF01FTR | Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | Other; Reel - TR | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad |