Win Source Part Number: 1278037-STE88N65M5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ V
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Rds On (Max) @ Id, Vgs: 29mOhm @ 42A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 494W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP
Gate Charge (Qg) (Max) @ Vgs: 204 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8825 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15265-5
Base Product Number: STE88
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 650V 88A (Tc) 494W (Tc) Chassis Mount ISOTOP
MOSFET, N-CH, 650V, 88A, ISOTOP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:88A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:4Pins RoHS Compliant: Yes
MOSFET N-CH 650V 88A ISOTOP
MOSFET N-channel 650 V, 0.024 Ohm typ., 88 A MDmesh M5 Power MOSFET in a ISOTOP package
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278037-STE88N65M5 | 497-15265-5-ND | 45AC7547 | STE88N65M5 | STE88N65M5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 88A, Isotop; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |