STMicroelectronics, Inc. N-Channel 500V 70A MOSFET Transistor STE70NM50

Description
500V 70A N-Channel MOSFET, 50mR Rds(on) Product overview: STE70NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE70NM50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 70A N-Channel MOSFET, 50mR Rds(on) Product overview: STE70NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE70NM50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 70A MOSFET Transistor
278-STE70NM50
N-Channel 500V 70A MOSFET Transistor 278-STE70NM50
500V 70A N-Channel MOSFET, 50mR Rds(on) Product overview: STE70NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE70NM50 can be used for catalog matching and distributor lookup.

500V 70A N-Channel MOSFET, 50mR Rds(on) Product overview: STE70NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE70NM50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-3172-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3172-5-ND
Single FETs, MOSFETs 497-3172-5-ND
N-Channel 500V 70A (Tc) 600W (Tc) Chassis Mount ISOTOP®

N-Channel 500V 70A (Tc) 600W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278019-STE70NM50 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278019-STE70NM50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278019-STE70NM50
Win Source Part Number: 1278019-STE70NM50 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 600W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 266 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3172-5,497-3172- 5R Base Product Number: STE70 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278019-STE70NM50
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 600W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 266 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7500 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-3172-5,497-3172-5R
Base Product Number: STE70
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE70NM50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE70NM50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE70NM50
MOSFET N-CH 500V 70A ISOTOP

MOSFET N-CH 500V 70A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-STE70NM50 497-3172-5-ND 1278019-STE70NM50 STE70NM50
Product Name N-Channel 500V 70A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products