STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STE60N105DK5

Description
Win Source Part Number: 1278123-STE60N105DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 100 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 680W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP Gate Charge (Qg) (Max) @ Vgs: 204 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6675 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STE60 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278123-STE60N105DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 100 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 680W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP Gate Charge (Qg) (Max) @ Vgs: 204 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6675 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STE60 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278123-STE60N105DK5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278123-STE60N105DK5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278123-STE60N105DK5
Win Source Part Number: 1278123-STE60N105DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 100 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 680W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP Gate Charge (Qg) (Max) @ Vgs: 204 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6675 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STE60 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278123-STE60N105DK5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DK5
Package: Tube
Standard Package: 100
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1050 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 680W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP
Gate Charge (Qg) (Max) @ Vgs: 204 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6675 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STE60
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE60N105DK5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE60N105DK5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE60N105DK5
MOSFET N-CH 1050V 46A ISOTOP

MOSFET N-CH 1050V 46A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278123-STE60N105DK5 STE60N105DK5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details