Manufacturer: STMicroelectronics
Win Source Part Number: 1260924-STE53NC50
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Power Dissipation (Maximum): 460W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 53A
Rds On (Maximum) at Id, Vgs: 80mOhm at 27A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 434nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 11200pF at 25V
500V 53A N-CH MOSFET 80mR RdsOn Product overview: STE53NC50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE53NC50 can be used for catalog matching and distributor lookup.
N-Channel 500V 53A (Tc) 460W (Tc) Chassis Mount ISOTOP®
MOSFET, N, SOT-227B; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation Pd:460W; RoHS Compliant: Yes
MOSFET N-CH 500V 53A ISOTOP
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 4857383 | 1260924-STE53NC50 | 278-STE53NC50 | 497-2776-5-ND | STE53NC50 | 72K7232 | STE53NC50 |
| Product Name | MOSFETs | FETs - Single - STE53NC50 | 500V 53A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N, Sot-227B; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| Package Type | Isotop | SOT3 | SOT-227-4, miniBLOC | TO-3 | ISOTOP | ||
| Number of units in IC | 1 | ||||||
| V(BR)DSS | 500 volts |