STMicroelectronics, Inc. Single FETs, MOSFETs STE48NM60

Description
N-Channel 650V 48A (Tc) 450W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 650V 48A (Tc) 450W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3171-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3171-5-ND
Single FETs, MOSFETs 497-3171-5-ND
N-Channel 650V 48A (Tc) 450W (Tc) Chassis Mount ISOTOP®

N-Channel 650V 48A (Tc) 450W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278016-STE48NM60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278016-STE48NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278016-STE48NM60
Win Source Part Number: 1278016-STE48NM60 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 22.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 134 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3800 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3171-5 Base Product Number: STE48 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1278016-STE48NM60
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 22.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 134 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3800 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-3171-5
Base Product Number: STE48
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE48NM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE48NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE48NM60
MOSFET N-CH 650V 48A ISOTOP

MOSFET N-CH 650V 48A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-3171-5-ND 1278016-STE48NM60 STE48NM60
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1356053-AIKB30N65DH5ATMA1 - Win Source Electronics
Specs
VCES 650 volts
Package Type SOT3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details