800V 45A N-CH Power MOSFET, 130mR Rds On Product overview: STE45NK80ZD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE45NK80ZD can be used for catalog matching and distributor lookup.
N-Channel 800V 45A (Tc) 600W (Tc) Chassis Mount ISOTOP®
Manufacturer: STMicroelectronics
Win Source Part Number: 1260922-STE45NK80ZD
Packaging: Tube
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Power Dissipation (Maximum): 600W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 45A
Rds On (Maximum) at Id, Vgs: 130mOhm at 22.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 781nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 26000pF at 25V
MOSFET N-CH 800V 45A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STE45NK80ZD | 497-5387-5-ND | 1260922-STE45NK80ZD | STE45NK80ZD |
| Product Name | 800V 45A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - STE45NK80ZD | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 600000 milliwatts | 600000 milliwatts | ||
| TJ | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |