STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STE40NK90ZD

Description
Win Source Part Number: 1277983-STE40NK90ZD Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFREDmesh™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.5V @ 150µA Power Dissipation (Max): 600W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 826 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-4337-5R,497-4337 -5,-497-4337-5 Base Product Number: STE40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277983-STE40NK90ZD Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFREDmesh™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.5V @ 150µA Power Dissipation (Max): 600W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 826 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-4337-5R,497-4337 -5,-497-4337-5 Base Product Number: STE40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277983-STE40NK90ZD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277983-STE40NK90ZD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277983-STE40NK90ZD
Win Source Part Number: 1277983-STE40NK90ZD Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFREDmesh™ Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.5V @ 150µA Power Dissipation (Max): 600W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 826 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-4337-5R,497-4337 -5,-497-4337-5 Base Product Number: STE40 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277983-STE40NK90ZD
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFREDmesh™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 150µA
Power Dissipation (Max): 600W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 826 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-4337-5R,497-4337-5,-497-4337-5
Base Product Number: STE40
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-4337-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4337-5-ND
Single FETs, MOSFETs 497-4337-5-ND
N-Channel 900V 40A (Tc) 600W (Tc) Chassis Mount ISOTOP®

N-Channel 900V 40A (Tc) 600W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE40NK90ZD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE40NK90ZD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE40NK90ZD
MOSFET N-CH 900V 40A ISOTOP

MOSFET N-CH 900V 40A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1277983-STE40NK90ZD 497-4337-5-ND STE40NK90ZD
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7377458 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details