STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STE40NC60

Description
Win Source Part Number: 1278013-STE40NC60 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerMESH™ II Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 460W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3169-5,497-3169- 5,-1138-STE40NC60,49 7-3169-5R,497-STE40N C60 Base Product Number: STE40 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278013-STE40NC60 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerMESH™ II Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 460W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3169-5,497-3169- 5,-1138-STE40NC60,49 7-3169-5R,497-STE40N C60 Base Product Number: STE40 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278013-STE40NC60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278013-STE40NC60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278013-STE40NC60
Win Source Part Number: 1278013-STE40NC60 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerMESH™ II Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 460W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3169-5,497-3169- 5,-1138-STE40NC60,49 7-3169-5R,497-STE40N C60 Base Product Number: STE40 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278013-STE40NC60
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerMESH™ II
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 130mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 460W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-3169-5,497-3169-5,-1138-STE40NC60,497-3169-5R,497-STE40NC60
Base Product Number: STE40
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-STE40NC60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STE40NC60-ND
Single FETs, MOSFETs 497-STE40NC60-ND
N-Channel 600V 40A (Tc) 460W (Tc) Chassis Mount ISOTOP®

N-Channel 600V 40A (Tc) 460W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Singapore, Singapore
600V 40A 460W MOSFET Transistor
278-STE40NC60
600V 40A 460W MOSFET Transistor 278-STE40NC60
600V 40A N-CH MOSFET, 130mR RdsOn, 460W PD Product overview: STE40NC60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 460W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40A, 460W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE40NC60 can be used for catalog matching and distributor lookup.

600V 40A N-CH MOSFET, 130mR RdsOn, 460W PD Product overview: STE40NC60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 460W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40A, 460W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE40NC60 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 40 Amp

MOSFET N-Ch 600 Volt 40 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE40NC60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE40NC60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE40NC60
MOSFET N-CH 600V 40A ISOTOP

MOSFET N-CH 600V 40A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278013-STE40NC60 497-STE40NC60-ND 278-STE40NC60 STE40NC60 STE40NC60
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 40A 460W MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data