Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028597-STE40NA60
Number of Elements: 1
Power Dissipation: 460 W
Number of Pins: 4
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 40 A
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028597-STE40NA60 |
| Product Name | OEM Parts - OEM Parts ( S ) - STE40NA60 |