STMicroelectronics, Inc. Single FETs, MOSFETs STE26NA90

Description
N-Channel 900V 26A (Tc) 450W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 900V 26A (Tc) 450W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3168-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3168-5-ND
Single FETs, MOSFETs 497-3168-5-ND
N-Channel 900V 26A (Tc) 450W (Tc) Chassis Mount ISOTOP®

N-Channel 900V 26A (Tc) 450W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1022377-STE26NA90 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1022377-STE26NA90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1022377-STE26NA90
Win Source Part Number: 1022377-STE26NA90 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 300mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 3.75V @ 1mA Power Dissipation (Max): 450W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 660 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1770 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-3168-5 Base Product Number: STE26 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1022377-STE26NA90
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 300mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 3.75V @ 1mA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 660 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1770 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-3168-5
Base Product Number: STE26
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE26NA90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE26NA90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE26NA90
MOSFET N-CH 900V 26A ISOTOP

MOSFET N-CH 900V 26A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3168-5-ND 1022377-STE26NA90 STE26NA90
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
100V 375A MOSFET Transistor - 278-AUIRF7769L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers