STMicroelectronics, Inc. Single FETs, MOSFETs STE140NF20D

Description
N-Channel 200V 140A (Tc) 500W (Tc) Chassis Mount ISOTOP
Request a Quote Datasheet
Description
N-Channel 200V 140A (Tc) 500W (Tc) Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STE140NF20D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STE140NF20D-ND
Single FETs, MOSFETs 497-STE140NF20D-ND
N-Channel 200V 140A (Tc) 500W (Tc) Chassis Mount ISOTOP

N-Channel 200V 140A (Tc) 500W (Tc) Chassis Mount ISOTOP

Buy Now Datasheet
Singapore, Singapore
200V 140A MOSFET Transistor
278-STE140NF20D
200V 140A MOSFET Transistor 278-STE140NF20D
200V 140A N-CH MOSFET 10mR Power Transistor Product overview: STE140NF20D from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE140NF20D can be used for catalog matching and distributor lookup.

200V 140A N-CH MOSFET 10mR Power Transistor Product overview: STE140NF20D from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STE140NF20D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278004-STE140NF20D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278004-STE140NF20D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278004-STE140NF20D
Win Source Part Number: 1278004-STE140NF20D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ II Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 140A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 500W (Tc) Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP Gate Charge (Qg) (Max) @ Vgs: 338 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-10986-5,STE140N F20D,497-10986-5,497 -STE140NF20D,497-109 86-5 Base Product Number: STE1 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278004-STE140NF20D
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ II
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 140A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 70A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP
Gate Charge (Qg) (Max) @ Vgs: 338 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-10986-5,STE140NF20D,497-10986-5,497-STE140NF20D,497-10986-5
Base Product Number: STE1
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 200V

MOSFET POWER MOSFET N-CH 200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STE140NF20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STE140NF20D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STE140NF20D
MOSFET N-CH 200V 140A ISOTOP

MOSFET N-CH 200V 140A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STE140NF20D-ND 278-STE140NF20D 1278004-STE140NF20D STE140NF20D STE140NF20D
Product Name Single FETs, MOSFETs 200V 140A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data