STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - STE100P STE100P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037211-STE100P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: STE100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): TNETE2201BPJDG4; L80227-Leadfree; 1893CYI-10LF; Introduction Date: January 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037211-STE100P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: STE100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): TNETE2201BPJDG4; L80227-Leadfree; 1893CYI-10LF; Introduction Date: January 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STE100P - 037211-STE100P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STE100P
037211-STE100P
Interface - Interface - Drivers, Receivers, Transceivers - STE100P 037211-STE100P
Manufacturer: STMicroelectronics Win Source Part Number: 037211-STE100P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: STE100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): TNETE2201BPJDG4; L80227-Leadfree; 1893CYI-10LF; Introduction Date: January 21, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037211-STE100P
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: STE100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3.15 V to 3.45 V
Alternative Parts (Cross-Reference): TNETE2201BPJDG4; L80227-Leadfree; 1893CYI-10LF;
Introduction Date: January 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 037211-STE100P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STE100P
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details