STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STE07DE220

Description
Win Source Part Number: 1278587-STE07DE220 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 10 Power - Max: 220 W Voltage - Collector Emitter Breakdown (Max): 2200 V Current - Collector (Ic) (Max): 7 A Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8777-5,-497-8777 -5 Base Product Number: STE07 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278587-STE07DE220 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 10 Power - Max: 220 W Voltage - Collector Emitter Breakdown (Max): 2200 V Current - Collector (Ic) (Max): 7 A Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8777-5,-497-8777 -5 Base Product Number: STE07 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278587-STE07DE220 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278587-STE07DE220
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278587-STE07DE220
Win Source Part Number: 1278587-STE07DE220 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 10 Power - Max: 220 W Voltage - Collector Emitter Breakdown (Max): 2200 V Current - Collector (Ic) (Max): 7 A Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8777-5,-497-8777 -5 Base Product Number: STE07 Product Status: Obsolete

Win Source Part Number: 1278587-STE07DE220
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 10
Power - Max: 220 W
Voltage - Collector Emitter Breakdown (Max): 2200 V
Current - Collector (Ic) (Max): 7 A
Transistor Type: NPN - Emitter Switched Bipolar
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8777-5,-497-8777-5
Base Product Number: STE07
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - STE07DE220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STE07DE220
Discrete Semiconductor Products - Transistors - Special Purpose STE07DE220
TRANS NPN 2200V 7A ISOTOP

TRANS NPN 2200V 7A ISOTOP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
STE07DE220
Bipolar Transistors - BJT STE07DE220
Bipolar Transistors - BJT 2200 Volt 7 Amp

Bipolar Transistors - BJT 2200 Volt 7 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 1278587-STE07DE220 STE07DE220 STE07DE220
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Special Purpose Bipolar Transistors - BJT
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Single IGBTs - 448-AIGB50N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers