STMicroelectronics, Inc. Analog and Digital Output STDS75M2F

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-6177-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-6177-2-ND
Analog and Digital Output 497-6177-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234017-STDS75M2F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234017-STDS75M2F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234017-STDS75M2F
Win Source Part Number: 1234017-STDS75M2F Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-6177-1,497-6177 -1,497-6177-2,497-61 77-6,-497-6177-2 Base Product Number: STDS75 Product Status: Obsolete

Win Source Part Number: 1234017-STDS75M2F
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-6177-1,497-6177-1,497-6177-2,497-6177-6,-497-6177-2
Base Product Number: STDS75
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STDS75M2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STDS75M2F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STDS75M2F
SENSOR DIGITAL -55C-125C 8SO

SENSOR DIGITAL -55C-125C 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 497-6177-2-ND 1234017-STDS75M2F STDS75M2F
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-120 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details