Manufacturer: STMicroelectronics
Win Source Part Number: 047348-STDS75DS2F
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Reel
Operating Temperature Range: -55°C ~ 125°C
Features: Output Switch Programmable Limit Programmable Resolution Shutdown Mode Standby Mode
Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package: 8-MSOP
Standard Package: 1
Catalog: Temperature Monitoring System
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Alternative Parts (Cross-Reference): TCN75AVUA713; STTS75DS2E; STTS75DS2F;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 047348-STDS75DS2F |
| Product Name | Sensors Transducers |