HIGH VOLTAGE AND HIGH-SPEED HALF
HIGH VOLTAGE AND HIGH-SPEED HALF
HIGH VOLTAGE AND HIGH-SPEED HALF
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 497-STDRIVEG612QTRCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 1.8 amps |
| Supply Voltage | 10.3 to 18 volts |
| Rise Time | 22 ns |