Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
IC HALF BRIDGE DRVR 5.5A/6A 16SO
GATE DRIVER IC, 4.75V-20V, SOIC ROHS COMPLIANT: YES
Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-STDRIVEG600TRCT-ND | STDRIVEG600TR | 59AJ2268 | STDRIVEG600TR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Driver Ic, 4.75V-20V, Soic Rohs Compliant Stmicroelectronics | Full Half-Bridge Drivers |
| Supply Voltage | 3.3 to 5 volts | 5 to 3.3 volts | 3.3 to 5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |