Win Source Part Number: 1372514-STDRIVEG600
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: STDRIVEG600
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DC-DC Converters
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V ~ 5V
Output Configuration: Half Bridge
Current - Output / Channel: 5.5A, 6A
Fault Protection: Over Temperature, UVLO
Interface: Logic
Voltage - Load: 3.3V ~ 5V
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 5.5A, 6A
Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Half Bridge Driver DC-DC Converters Power MOSFET 16-SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372514-STDRIVEG600 | 497-STDRIVEG600-ND | STDRIVEG600 | STDRIVEG600 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 5 to 3.3 volts | 3.3 to 5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |