TRIPLE HALF-BRIDGE HIGH-VOLTAGE
TRIPLE HALF-BRIDGE HIGH-VOLTAGE
TRIPLE HALF-BRIDGE HIGH-VOLTAGE
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 497-STDRIVE631PTR-ND | 497-STDRIVE631PTRDKR-ND |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase |
| Output Configuration | Noninverting | Noninverting |
| Output Current | 1 amps | 1 amps |
| Supply Voltage | 9.5 to 20 volts | 9.5 to 20 volts |
| Rise Time | 19 ns | 19 ns |