STMicroelectronics Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STDRIVE601TR

Description
Win Source Part Number: 1253550-STDRIVE601TR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET, IGBT Interface: Analog, Logic Fault Protection: Over Current, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 580V Rds On (Typ): 35Ohm Load Type: Capacitive and Resistive Current - Peak Output: 350mA Voltage - Supply: 9V ~ 20V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19532-6,497-1953 2-2,497-19532-1 Base Product Number: STDRIVE601
Request a Quote Datasheet
Description
Win Source Part Number: 1253550-STDRIVE601TR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET, IGBT Interface: Analog, Logic Fault Protection: Over Current, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 580V Rds On (Typ): 35Ohm Load Type: Capacitive and Resistive Current - Peak Output: 350mA Voltage - Supply: 9V ~ 20V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19532-6,497-1953 2-2,497-19532-1 Base Product Number: STDRIVE601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253550-STDRIVE601TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253550-STDRIVE601TR
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253550-STDRIVE601TR
Win Source Part Number: 1253550-STDRIVE601TR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET, IGBT Interface: Analog, Logic Fault Protection: Over Current, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 580V Rds On (Typ): 35Ohm Load Type: Capacitive and Resistive Current - Peak Output: 350mA Voltage - Supply: 9V ~ 20V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19532-6,497-1953 2-2,497-19532-1 Base Product Number: STDRIVE601

Win Source Part Number: 1253550-STDRIVE601TR
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET, IGBT
Interface: Analog, Logic
Fault Protection: Over Current, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 580V
Rds On (Typ): 35Ohm
Load Type: Capacitive and Resistive
Current - Peak Output: 350mA
Voltage - Supply: 9V ~ 20V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19532-6,497-19532-2,497-19532-1
Base Product Number: STDRIVE601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253550-STDRIVE601TR
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products