Triple half-bridge high-voltage gate driver Product overview: STDRIVE601TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STDRIVE601TR can be used for catalog matching and distributor lookup.
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
Gate Drivers Triple half-bridge high-voltage gate driver
IC HALF BRIDGE DRIVER 28SO
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 746-STDRIVE601TR | 497-19532-1-ND | STDRIVE601TR | STDRIVE601TR | STDRIVE601TR |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 9 to 20 volts | 20 to 9 volts | 9 to 20 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |