OCTAL HALF-BRIDGE PRE-DRIVER
OCTAL HALF-BRIDGE PRE-DRIVER
OCTAL HALF-BRIDGE PRE-DRIVER
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 497-STDRIVE181TRCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase |
| Output Configuration | Noninverting |
| Output Current | 0.1200 amps |
| Supply Voltage | 6 to 28 volts |
| Rise Time | 2000 ns |