Win Source Part Number: 1372512-STDRIVE101TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Bootstrap Circuit
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
Base Product Number: STDRIVE101
Technology: Power MOSFET, IGBT
Mounting Type: Surface Mount
Applications: DC Motors, General Purpose
REACH Status: REACH Unaffected
Voltage - Supply: 9V ~ 20V
Output Configuration: Half Bridge (3)
Fault Protection: Over Current, Over Temperature, UVLO
Interface: Analog, Logic
Voltage - Load: 580V
Rds On (Typ): 35Ohm
Load Type: Capacitive and Resistive
Current - Peak Output: 430mA
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
IC HALF BRIDGE DRIVER 24VFQFPN
IC HALF BRIDGE DRIVER 24VFQFPN
GATE DRIVER, HALF BRIDGE, MOSFET, VFQFPN ROHS COMPLIANT: YES
IC HALF BRIDGE DRIVER 24VFQFPN
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372512-STDRIVE101TR | 497-STDRIVE101TR-ND | 25AK1320 | STDRIVE101TR | STDRIVE101TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Gate Driver, Half Bridge, Mosfet, Vfqfpn Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 20 to 9 volts | 9 to 20 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | 24-VFQFN Exposed Pad | SOIC; 28-SOIC (0.295\", 7.50mm Width) |