Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 24-VFQFPN (4x4)
TRIPLE HALF-BRIDGE GATE DRIVER, 125DEG C ROHS COMPLIANT: YES
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 24-VFQFPN (4x4)
IC HALF BRIDGE DRIVER 24VFQFPN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-STDRIVE101-ND | 14AJ2728 | STDRIVE101 | STDRIVE101 |
| Product Name | Gate Drivers | Triple Half-Bridge Gate Driver, 125Deg C Rohs Compliant Stmicroelectronics | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 20 to 9 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Packing Method | Tray; Other | Tray; Other | Tray; Other |