POWER, FET Product overview: STDLED656 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STDLED656 can be used for catalog matching and distributor lookup.
N-Channel 650V 6A (Tc) 70W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 897938-STDLED656
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 6A (Tc) 70W (Tc) Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STDLE
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -497-13944-2, -497-13944-1, 497-13944-2, 497-13944-1, STDLED656-ND, -497-13944-6, 497-13944-6
MOSFET N-CH 650V 6A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STDLED656 | 497-13944-2-ND | 897938-STDLED656 | STDLED656 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STDLED656 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 30000 milliwatts |