STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STDLED627

Description
Win Source Part Number: 1278178-STDLED627 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.8A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 890 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STDLED627 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278178-STDLED627 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.8A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 890 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STDLED627 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278178-STDLED627 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278178-STDLED627
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278178-STDLED627
Win Source Part Number: 1278178-STDLED627 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.8A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 90W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 890 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STDLED627 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278178-STDLED627
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 90W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 890 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STDLED627
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STDLED627 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STDLED627
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STDLED627
MOSFET N-CH 620V 7A DPAK

MOSFET N-CH 620V 7A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278178-STDLED627 STDLED627
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers