STMicroelectronics, Inc. Diode and Rectifier STDD15-05WFILM

Description
SILICON, MIXER DIODE, SOT-323, 3 PIN Product overview: STDD15-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-STDD15-05WFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SILICON, MIXER DIODE, SOT-323, 3 PIN Product overview: STDD15-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-STDD15-05WFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
284-STDD15-05WFILM
Diode and Rectifier 284-STDD15-05WFILM
SILICON, MIXER DIODE, SOT-323, 3 PIN Product overview: STDD15-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-STDD15-05WFILM can be used for catalog matching and distributor lookup.

SILICON, MIXER DIODE, SOT-323, 3 PIN Product overview: STDD15-05WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-STDD15-05WFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - STDD15-05WFILM-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - 1 Pair Common Cathode 15V 10mA SOT-323

RF Diode Standard - 1 Pair Common Cathode 15V 10mA SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF - 1281087-STDD15-05WFILM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1281087-STDD15-05WFILM
Discrete Semiconductor Products - Diodes - RF 1281087-STDD15-05WFILM
Win Source Part Number: 1281087-STDD15-05WFI LM Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel (TR) Standard Package: 3,000 Current - Max: 10 mA Diode Type: Standard - 1 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 15Ohm @ 5mA, 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: STMicroelectronics Base Product Number: STDD15 Product Status: Obsolete

Win Source Part Number: 1281087-STDD15-05WFILM
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Max: 10 mA
Diode Type: Standard - 1 Pair Common Cathode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 15Ohm @ 5mA, 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: STMicroelectronics
Base Product Number: STDD15
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - STDD15-05WFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
STDD15-05WFILM
Discrete Semiconductor Products - Diodes - RF Diodes STDD15-05WFILM
RF DIODE STANDARD 15V SOT323

RF DIODE STANDARD 15V SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes Diodes RF Diodes
Product Number 284-STDD15-05WFILM STDD15-05WFILM-ND 1281087-STDD15-05WFILM STDD15-05WFILM
Product Name Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SOT323; SC-70, SOT-323 SOT323; SOT-323
Tj -65 C (-85 F)
Configuration Single
VR 15 volts
Unlock Full Specs
to access all available technical data