Manufacturer: STMicroelectronics
Win Source Part Number: 031169-STD9NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17.4nC @ 10V
Max Input Capacitance: 452pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 745 mOhm @ 3.25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
600V 6.5A N-CH MOSFET DPAK 745mR RdsOn Product overview: STD9NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 6.5A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 600V 6.5A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 600V 6.5A (Tc) 70W (Tc) Surface Mount DPAK
MOSFET N-CH 600V 6.5A DPAK
MOSFET Transistor, N Channel, 6.5 A, 600 V, 0.63 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 600V 6.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031169-STD9NM60N | 278-STD9NM60N | 497-STD9NM60NCT-ND | STD9NM60N | 18X3922 | STD9NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9NM60N | 600V 6.5A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 6.5 A, 600 V, 0.63 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 600 volts | 600 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |