STMicroelectronics, Inc. Single FETs, MOSFETs STD9NM40N

Description
N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13426-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13426-1-ND
Single FETs, MOSFETs 497-13426-1-ND
N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13426-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13426-6-ND
Single FETs, MOSFETs 497-13426-6-ND
N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13426-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13426-2-ND
Single FETs, MOSFETs 497-13426-2-ND
N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 400V 5.6A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9NM40N - 031168-STD9NM40N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9NM40N
031168-STD9NM40N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9NM40N 031168-STD9NM40N
Manufacturer: STMicroelectronics Win Source Part Number: 031168-STD9NM40N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 365pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 790 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031168-STD9NM40N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 365pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 790 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 400 V 0.73 Ohm 5.6 A MOSFET Transistor
278-STD9NM40N
N-Channel 400 V 0.73 Ohm 5.6 A MOSFET Transistor 278-STD9NM40N
N-channel 400 V, 0.73 Ohm typ., 5.6 A MDmesh(TM) II Power MOSFET in a DPAK package Product overview: STD9NM40N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 0.73 Ohm, 5.6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 0.73 Ohm, 5.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9NM40N can be used for catalog matching and distributor lookup.

N-channel 400 V, 0.73 Ohm typ., 5.6 A MDmesh(TM) II Power MOSFET in a DPAK package Product overview: STD9NM40N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400 V, 0.73 Ohm, 5.6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400 V, 0.73 Ohm, 5.6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD9NM40N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 400V 0.73Ohm 5.6A pwr Mdmesh II

MOSFET N-Ch 400V 0.73Ohm 5.6A pwr Mdmesh II

Buy Now Datasheet
Single FETs, MOSFETs - STD9NM40N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD9NM40N
Single FETs, MOSFETs STD9NM40N
MOSFET N-CH 400V 5.6A DPAK

MOSFET N-CH 400V 5.6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD9NM40N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD9NM40N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD9NM40N
MOSFET N-CH 400V 5.6A DPAK

MOSFET N-CH 400V 5.6A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13426-1-ND 031168-STD9NM40N 278-STD9NM40N STD9NM40N STD9NM40N STD9NM40N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD9NM40N N-Channel 400 V 0.73 Ohm 5.6 A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 400 volts 400 volts
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7484QTR - 1020729-AUIRF7484QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers