STMicroelectronics, Inc. Single FETs, MOSFETs STD96N3LLH6

Description
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11214-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11214-6-ND
Single FETs, MOSFETs 497-11214-6-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-11214-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11214-2-ND
Single FETs, MOSFETs 497-11214-2-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-11214-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11214-1-ND
Single FETs, MOSFETs 497-11214-1-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 80A DPAK MOSFET Transistor
278-STD96N3LLH6
N-Channel 30V 80A DPAK MOSFET Transistor 278-STD96N3LLH6
N-Channel 30V 80A 3.7mR Power MOSFET DPAK Product overview: STD96N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD96N3LLH6 can be used for catalog matching and distributor lookup.

N-Channel 30V 80A 3.7mR Power MOSFET DPAK Product overview: STD96N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD96N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD96N3LLH6 - 1102932-STD96N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD96N3LLH6
1102932-STD96N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD96N3LLH6 1102932-STD96N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1102932-STD96N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102932-STD96N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 0.0037 Ohm 80A STripFET VI

MOSFET N-Ch 30V 0.0037 Ohm 80A STripFET VI

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, 80A, 70W Rohs Compliant Stmicroelectronics - 69AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, 80A, 70W Rohs Compliant Stmicroelectronics
69AH2698
Mosfet, Aec-Q101, N-Ch, 30V, 80A, 70W Rohs Compliant Stmicroelectronics 69AH2698
MOSFET, AEC-Q101, N-CH, 30V, 80A, 70W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 30V, 80A, 70W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD96N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD96N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD96N3LLH6
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site
Single FETs, MOSFETs - STD96N3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD96N3LLH6
Single FETs, MOSFETs STD96N3LLH6
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11214-6-ND 278-STD96N3LLH6 1102932-STD96N3LLH6 STD96N3LLH6 69AH2698 STD96N3LLH6 STD96N3LLH6
Product Name Single FETs, MOSFETs N-Channel 30V 80A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD96N3LLH6 MOSFET Mosfet, Aec-Q101, N-Ch, 30V, 80A, 70W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data