STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95NH02L STD95NH02L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260909-STD95NH02L Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260909-STD95NH02L Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95NH02L - 1260909-STD95NH02L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95NH02L
1260909-STD95NH02L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95NH02L 1260909-STD95NH02L
Manufacturer: STMicroelectronics Win Source Part Number: 1260909-STD95NH02L Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260909-STD95NH02L
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power N-Channel 24V 0.0039ohm MOSFET Transistor
285-STD95NH02L
Low-Power N-Channel 24V 0.0039ohm MOSFET Transistor 285-STD95NH02L
N-CHANNEL 24V - 0.0039ohm - 80A DPAK ULTRA LOW GATE CHARGE STripFET MOSFET Product overview: STD95NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, N-Channel, 24V, 0.0039ohm, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, 24V, 0.0039ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD95NH02L can be used for catalog matching and distributor lookup.

N-CHANNEL 24V - 0.0039ohm - 80A DPAK ULTRA LOW GATE CHARGE STripFET MOSFET Product overview: STD95NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, N-Channel, 24V, 0.0039ohm, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, 24V, 0.0039ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD95NH02L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260909-STD95NH02L 285-STD95NH02L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95NH02L Low-Power N-Channel 24V 0.0039ohm MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AM - Rochester Electronics
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
2 suppliers
Infineon Technologies AG
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
PD 150000 milliwatts
View Details
80 V, N-channel Trench MOSFET - BUK6D81-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 9800 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers