STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4F3 STD95N4F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066329-STD95N4F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD95N4F3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): NVD5890NT4G; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066329-STD95N4F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD95N4F3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): NVD5890NT4G; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4F3 - 066329-STD95N4F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4F3
066329-STD95N4F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4F3 066329-STD95N4F3
Manufacturer: STMicroelectronics Win Source Part Number: 066329-STD95N4F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD95N4F3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): NVD5890NT4G; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066329-STD95N4F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STD95N4F3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): NVD5890NT4G;
Introduction Date: February 22, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 80A DPAK MOSFET Transistor
278-STD95N4F3
40V 80A DPAK MOSFET Transistor 278-STD95N4F3
N-Ch MOSFET, 40V, 80A, 5.8mR, DPAK, STripFET III Product overview: STD95N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD95N4F3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 40V, 80A, 5.8mR, DPAK, STripFET III Product overview: STD95N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD95N4F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-6024-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6024-2-ND
Single FETs, MOSFETs 497-6024-2-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6024-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6024-1-ND
Single FETs, MOSFETs 497-6024-1-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6024-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6024-6-ND
Single FETs, MOSFETs 497-6024-6-ND
N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD95N4F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD95N4F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD95N4F3
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site
Single FETs, MOSFETs - STD95N4F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD95N4F3
Single FETs, MOSFETs STD95N4F3
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 40V 5.4mOhm 80A

MOSFET N Ch 40V 5.4mOhm 80A

Buy Now Datasheet
Mosfet, N-Ch, 40V, 80A, 110W, To-252; Transistor Polarity Stmicroelectronics - 07AH6968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 80A, 110W, To-252; Transistor Polarity Stmicroelectronics
07AH6968
Mosfet, N-Ch, 40V, 80A, 110W, To-252; Transistor Polarity Stmicroelectronics 07AH6968
MOSFET, N-CH, 40V, 80A, 110W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 80A, 110W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 066329-STD95N4F3 278-STD95N4F3 497-6024-2-ND STD95N4F3 STD95N4F3 STD95N4F3 07AH6968
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N4F3 40V 80A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 80A, 110W, To-252; Transistor Polarity Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data