Manufacturer: STMicroelectronics
Win Source Part Number: 031167-STD95N2LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13.4nC @ 5V
Max Input Capacitance: 1817pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
N-Channel 25V 80A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 25V 80A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 25V 80A (Tc) 70W (Tc) Surface Mount DPAK
N-Ch MOSFET, 25V, 80A, 4.5mR, DPAK, Power Product overview: STD95N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD95N2LH5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 80A DPAK
MOSFET N-channel 25V 25V - 0.0037
MOSFET N-CH 25V 80A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031167-STD95N2LH5 | 497-7005-6-ND | 278-STD95N2LH5 | STD95N2LH5 | STD95N2LH5 | STD95N2LH5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD95N2LH5 | Single FETs, MOSFETs | 25V 80A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |