STMicroelectronics OEM Parts - OEM Parts ( S ) - STD930031 STD930031

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096859-STD930031 Number of Pins: 3 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): STD930031STD93003-1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 20 W Collector Emitter Voltage (VCEO): 400 V Max Collector Current: 1.5 A
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096859-STD930031 Number of Pins: 3 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): STD930031STD93003-1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 20 W Collector Emitter Voltage (VCEO): 400 V Max Collector Current: 1.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STD930031 - 1096859-STD930031 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STD930031
1096859-STD930031
OEM Parts - OEM Parts ( S ) - STD930031 1096859-STD930031
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096859-STD930031 Number of Pins: 3 Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): STD930031STD93003-1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 20 W Collector Emitter Voltage (VCEO): 400 V Max Collector Current: 1.5 A

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096859-STD930031
Number of Pins: 3
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): STD930031STD93003-1;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 20 W
Collector Emitter Voltage (VCEO): 400 V
Max Collector Current: 1.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096859-STD930031
Product Name OEM Parts - OEM Parts ( S ) - STD930031
Unlock Full Specs
to access all available technical data