STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD90NH02L STD90NH02L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066328-STD90NH02L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2850pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): NTD4858NT4G; STD90NH02LT4; STD90NH02L; STD70N02L; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066328-STD90NH02L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2850pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): NTD4858NT4G; STD90NH02LT4; STD90NH02L; STD70N02L; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD90NH02L - 066328-STD90NH02L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD90NH02L
066328-STD90NH02L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD90NH02L 066328-STD90NH02L
Manufacturer: STMicroelectronics Win Source Part Number: 066328-STD90NH02L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2850pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): NTD4858NT4G; STD90NH02LT4; STD90NH02L; STD70N02L; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066328-STD90NH02L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2850pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): NTD4858NT4G; STD90NH02LT4; STD90NH02L; STD70N02L;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60A 24V 0.006ohm MOSFET Transistor
285-STD90NH02L
N-Channel 60A 24V 0.006ohm MOSFET Transistor 285-STD90NH02L
60A, 24V, 0.006ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, DPAK-3 Product overview: STD90NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 24V, 0.006ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 24V, 0.006ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD90NH02L can be used for catalog matching and distributor lookup.

60A, 24V, 0.006ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, DPAK-3 Product overview: STD90NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 24V, 0.006ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 24V, 0.006ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD90NH02L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 066328-STD90NH02L 285-STD90NH02L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD90NH02L N-Channel 60A 24V 0.006ohm MOSFET Transistor
Polarity N-Channel; N-Channel
V(BR)DSS 24 volts
PD 95000 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data