STMicroelectronics, Inc. Single FETs, MOSFETs STD90N02L

Description
N-Channel 25V 60A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 25V 60A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7978-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7978-2-ND
Single FETs, MOSFETs 497-7978-2-ND
N-Channel 25V 60A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 25V 60A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
60A 25V DPAK MOSFET Transistor
278-STD90N02L
60A 25V DPAK MOSFET Transistor 278-STD90N02L
60A 25V 6mR N-CH Power MOSFET DPAK Product overview: STD90N02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 25V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 25V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD90N02L can be used for catalog matching and distributor lookup.

60A 25V 6mR N-CH Power MOSFET DPAK Product overview: STD90N02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 25V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 25V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD90N02L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD90N02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD90N02L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD90N02L
MOSFET N-CH 25V 60A DPAK

MOSFET N-CH 25V 60A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7978-2-ND 278-STD90N02L STD90N02L
Product Name Single FETs, MOSFETs 60A 25V DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details