Bipolar (BJT) Transistor NPN - Darlington 350V 4A 35W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 350V 4A 35W Surface Mount DPAK
Bipolar (BJT) Transistor NPN - Darlington 350V 4A 35W Surface Mount DPAK
Win Source Part Number: 981310-STD901T
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 35 W
Voltage - Collector Emitter Breakdown (Max): 350 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 2V @ 20mA, 2A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1800 @ 2A, 2V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12245-6,497-1224
Base Product Number: STD901
High voltage NPN Darlington transistor for ignition coil Product overview: STD901T from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD901T can be used for catalog matching and distributor lookup.
TRANS NPN DARL 350V 4A DPAK
TRANS NPN DARL 350V 4A DPAK
Darlington Transistors PWR BIP/S.SIGNAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 497-12245-1-ND | 981310-STD901T | 276-STD901T | STD901T | STD901T | STD901T |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| Power Gain | 1800 dB | |||||
| Output Power | 35 watts | 35 watts |