STMicroelectronics, Inc. Single FETs, MOSFETs STD8NM50N

Description
N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10958-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10958-1-ND
Single FETs, MOSFETs 497-10958-1-ND
N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10958-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10958-6-ND
Single FETs, MOSFETs 497-10958-6-ND
N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10958-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10958-2-ND
Single FETs, MOSFETs 497-10958-2-ND
N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 500V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
500V 5A DPAK MOSFET Transistor
278-STD8NM50N
500V 5A DPAK MOSFET Transistor 278-STD8NM50N
500V N-CH MOSFET, 5A, 790mR RdsOn, DPAK Product overview: STD8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8NM50N can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 5A, 790mR RdsOn, DPAK Product overview: STD8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8NM50N - 031165-STD8NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8NM50N
031165-STD8NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8NM50N 031165-STD8NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 031165-STD8NM50N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 364pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 790 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031165-STD8NM50N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 364pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 790 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Ch, 500V, 5A, To-252; Channel Type Stmicroelectronics - 21T3984 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 5A, To-252; Channel Type Stmicroelectronics
21T3984
Mosfet, N Ch, 500V, 5A, To-252; Channel Type Stmicroelectronics 21T3984
MOSFET, N CH, 500V, 5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

MOSFET, N CH, 500V, 5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD8NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD8NM50N
Single FETs, MOSFETs STD8NM50N
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD8NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD8NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD8NM50N
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.73 Ohm 5A MDmesh II

MOSFET N-Ch 500V 0.73 Ohm 5A MDmesh II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10958-1-ND 278-STD8NM50N 031165-STD8NM50N 21T3984 STD8NM50N STD8NM50N STD8NM50N
Product Name Single FETs, MOSFETs 500V 5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8NM50N Mosfet, N Ch, 500V, 5A, To-252; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data