STMicroelectronics, Inc. Single FETs, MOSFETs STD8NF25

Description
N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13090-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13090-2-ND
Single FETs, MOSFETs 497-13090-2-ND
N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK

N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13090-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13090-6-ND
Single FETs, MOSFETs 497-13090-6-ND
N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK

N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13090-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13090-1-ND
Single FETs, MOSFETs 497-13090-1-ND
N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK

N-Channel 250V 8A (Tc) 72W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
250V 8A DPAK MOSFET Transistor
278-STD8NF25
250V 8A DPAK MOSFET Transistor 278-STD8NF25
250V N-Ch MOSFET, 8A, 420mR RdsOn, DPAK Product overview: STD8NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8NF25 can be used for catalog matching and distributor lookup.

250V N-Ch MOSFET, 8A, 420mR RdsOn, DPAK Product overview: STD8NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8NF25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD8NF25 - 756930-STD8NF25 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD8NF25
756930-STD8NF25
FETs - Single - STD8NF25 756930-STD8NF25
Manufacturer: STMicroelectronics Win Source Part Number: 756930-STD8NF25 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 72W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 420mOhm at 8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 500pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 756930-STD8NF25
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 72W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 420mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 500pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET
STD8NF25
MOSFET STD8NF25
MOSFET N-Ch 250 V 318 mOhm 8 A STripFET II

MOSFET N-Ch 250 V 318 mOhm 8 A STripFET II

Buy Now Datasheet
Mosfet, N-Ch, 250V, 8A, To-252; Channel Type Stmicroelectronics - 45AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 8A, To-252; Channel Type Stmicroelectronics
45AC7544
Mosfet, N-Ch, 250V, 8A, To-252; Channel Type Stmicroelectronics 45AC7544
MOSFET, N-CH, 250V, 8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 250V, 8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD8NF25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD8NF25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD8NF25
MOSFET N-CH 250V 8A DPAK

MOSFET N-CH 250V 8A DPAK

Supplier's Site
Single FETs, MOSFETs - STD8NF25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD8NF25
Single FETs, MOSFETs STD8NF25
MOSFET N-CH 250V 8A DPAK

MOSFET N-CH 250V 8A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13090-2-ND 278-STD8NF25 756930-STD8NF25 STD8NF25 45AC7544 STD8NF25 STD8NF25
Product Name Single FETs, MOSFETs 250V 8A DPAK MOSFET Transistor FETs - Single - STD8NF25 MOSFET Mosfet, N-Ch, 250V, 8A, To-252; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 72000 milliwatts 72000 milliwatts 72000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details