STMicroelectronics, Inc. 800V 6A DPAK MOSFET Transistor STD8N80K5

Description
800V 6A N-CH MOSFET DPAK 950mR Rds(on) Product overview: STD8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 6A N-CH MOSFET DPAK 950mR Rds(on) Product overview: STD8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 6A DPAK MOSFET Transistor
278-STD8N80K5
800V 6A DPAK MOSFET Transistor 278-STD8N80K5
800V 6A N-CH MOSFET DPAK 950mR Rds(on) Product overview: STD8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N80K5 can be used for catalog matching and distributor lookup.

800V 6A N-CH MOSFET DPAK 950mR Rds(on) Product overview: STD8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD8N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N80K5 - 1260905-STD8N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N80K5
1260905-STD8N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N80K5 1260905-STD8N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260905-STD8N80K5 Series: SuperMESH5 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: STD8N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: DPAK Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 16.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 110W (Tc) Rds On (Maximum) @ Id, Vgs: 950 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): TSM80N950CP ROG; IPD80R1K0CE; IPD80R1K0CEBTMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260905-STD8N80K5
Series: SuperMESH5
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: STD8N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 450pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 110W (Tc)
Rds On (Maximum) @ Id, Vgs: 950 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): TSM80N950CP ROG; IPD80R1K0CE; IPD80R1K0CEBTMA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13643-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13643-2-ND
Single FETs, MOSFETs 497-13643-2-ND
N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13643-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13643-6-ND
Single FETs, MOSFETs 497-13643-6-ND
N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13643-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13643-1-ND
Single FETs, MOSFETs 497-13643-1-ND
N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 800V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD8N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD8N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD8N80K5
MOSFET N CH 800V 6A DPAK

MOSFET N CH 800V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 0.76 Ohm 6A MDmesh K5

MOSFET N-Ch 800V 0.76 Ohm 6A MDmesh K5

Buy Now Datasheet
Single FETs, MOSFETs - STD8N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD8N80K5
Single FETs, MOSFETs STD8N80K5
MOSFET N CH 800V 6A DPAK

MOSFET N CH 800V 6A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 6A, 110W, To-252; Transistor Polarity Stmicroelectronics - 07AH6966 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 6A, 110W, To-252; Transistor Polarity Stmicroelectronics
07AH6966
Mosfet, N-Ch, 800V, 6A, 110W, To-252; Transistor Polarity Stmicroelectronics 07AH6966
MOSFET, N-CH, 800V, 6A, 110W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 6A, 110W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD8N80K5 1260905-STD8N80K5 497-13643-2-ND STD8N80K5 STD8N80K5 STD8N80K5 07AH6966
Product Name 800V 6A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD8N80K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 800V, 6A, 110W, To-252; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data