STMicroelectronics, Inc. Single Bipolar Transistors STD878T4

Description
Bipolar (BJT) Transistor NPN 30V 5A 15W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 5A 15W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-10034-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10034-2-ND
Single Bipolar Transistors 497-10034-2-ND
Bipolar (BJT) Transistor NPN 30V 5A 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 30V 5A 15W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-STD878T4
Bipolar Transistor 276-STD878T4
Bipolar Transistors - BJT PWR BIP/S.SIGNAL Product overview: STD878T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD878T4 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PWR BIP/S.SIGNAL Product overview: STD878T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD878T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278590-STD878T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278590-STD878T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278590-STD878T4
Win Source Part Number: 1278590-STD878T4 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 15 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 350mV @ 50mA, 2A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 1V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-10034-2,STD878T4 ,1805-STD878T4TR,180 5-STD878T4DKR,-497-1 0034-6,497-10034-1,- 497-10034-2,-497-100 34-1,497-10034-6,180 5-STD878T4CT Base Product Number: STD878 Product Status: Obsolete

Win Source Part Number: 1278590-STD878T4
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 15 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 350mV @ 50mA, 2A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 1V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-10034-2,STD878T4,1805-STD878T4TR,1805-STD878T4DKR,-497-10034-6,497-10034-1,-497-10034-2,-497-10034-1,497-10034-6,1805-STD878T4CT
Base Product Number: STD878
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STD878T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STD878T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STD878T4
TRANS NPN 30V 5A DPAK

TRANS NPN 30V 5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-10034-2-ND 276-STD878T4 1278590-STD878T4 STD878T4
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3
IC(max) 5000 milliamps 5000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR142WH6327XTSA1 - 113822-BCR142WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers
Bipolar Transistor Arrays - BC847BS/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 216339 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details