STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD86N3LH5 STD86N3LH5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102923-STD86N3LH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102923-STD86N3LH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD86N3LH5 - 1102923-STD86N3LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD86N3LH5
1102923-STD86N3LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD86N3LH5 1102923-STD86N3LH5
Manufacturer: STMicroelectronics Win Source Part Number: 1102923-STD86N3LH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102923-STD86N3LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 80A DPAK MOSFET Transistor
278-STD86N3LH5
30V 80A DPAK MOSFET Transistor 278-STD86N3LH5
N-Ch 30V 80A 5mR MOSFET DPAK Product overview: STD86N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD86N3LH5 can be used for catalog matching and distributor lookup.

N-Ch 30V 80A 5mR MOSFET DPAK Product overview: STD86N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD86N3LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2396330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2396330
MOSFETs 2396330
ST STD86N3LH5

ST STD86N3LH5

Supplier's Site
MOSFETs - 2396330P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2396330P
MOSFETs 2396330P
ST STD86N3LH5

ST STD86N3LH5

Supplier's Site
MOSFETs - 2396329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2396329
MOSFETs 2396329
ST STD86N3LH5

ST STD86N3LH5

Supplier's Site
Single FETs, MOSFETs - 497-8890-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8890-1-ND
Single FETs, MOSFETs 497-8890-1-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8890-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8890-2-ND
Single FETs, MOSFETs 497-8890-2-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-8890-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8890-6-ND
Single FETs, MOSFETs 497-8890-6-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics - 45AC7545 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics
45AC7545
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics 45AC7545
MOSFET, AEC-Q101, N-CH, 30V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:80A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD86N3LH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD86N3LH5
Single FETs, MOSFETs STD86N3LH5
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD86N3LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD86N3LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD86N3LH5
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 30 V

MOSFET N-channel 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102923-STD86N3LH5 278-STD86N3LH5 2396330 497-8890-1-ND 45AC7545 STD86N3LH5 STD86N3LH5 STD86N3LH5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD86N3LH5 30V 80A DPAK MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, To-252; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ 175 C (347 F) -55 C (-67 F) 175 C (347 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data