STMicroelectronics, Inc. Bipolar Transistor Arrays STD830CP40

Description
Bipolar (BJT) Transistor Array NPN, PNP 400V 3A 3W Through Hole 8-DIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 400V 3A 3W Through Hole 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 497-12244-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-12244-ND
Bipolar Transistor Arrays 497-12244-ND
Bipolar (BJT) Transistor Array NPN, PNP 400V 3A 3W Through Hole 8-DIP

Bipolar (BJT) Transistor Array NPN, PNP 400V 3A 3W Through Hole 8-DIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 400V 3A Bipolar Transistor
277-STD830CP40
Through-Hole 400V 3A Bipolar Transistor 277-STD830CP40
NPN/PNP BJT 400V 3A 8-Pin PDIP Through Hole Transistor Product overview: STD830CP40 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 400V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STD830CP40 can be used for catalog matching and distributor lookup.

NPN/PNP BJT 400V 3A 8-Pin PDIP Through Hole Transistor Product overview: STD830CP40 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 400V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STD830CP40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STD830CP40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STD830CP40
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STD830CP40
TRANS NPN/PNP 400V 3A 8DIP

TRANS NPN/PNP 400V 3A 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-12244-ND 277-STD830CP40 STD830CP40
Product Name Bipolar Transistor Arrays Through-Hole 400V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP
Package Type "8-DIP (0.300"", 7.62mm)"
IC(max) 3000 milliamps 3000 milliamps
VCBO 700 volts
Unlock Full Specs
to access all available technical data