STMicroelectronics TRANSISTORS - Transistors (BJT) - Arrays - STD830CP40 STD830CP40

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091740-STD830CP40 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-DIP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 18 @ 700mA, 5V Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091740-STD830CP40 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-DIP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 18 @ 700mA, 5V Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - STD830CP40 - 091740-STD830CP40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STD830CP40
091740-STD830CP40
TRANSISTORS - Transistors (BJT) - Arrays - STD830CP40 091740-STD830CP40
Manufacturer: STMicroelectronics Win Source Part Number: 091740-STD830CP40 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-DIP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 18 @ 700mA, 5V Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 091740-STD830CP40
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-DIP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 18 @ 700mA, 5V
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 091740-STD830CP40
Product Name TRANSISTORS - Transistors (BJT) - Arrays - STD830CP40
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details